web counter

Analog Devices Inc. EVAL-RS485FDEBZANALOG DEVICES EVAL-RS485FDEBZEvaluation Board for Full Duplex RS485 Transceivers in 14 Lead SOIC Package

Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 3
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 2
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 3
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 1
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 2
Analog Devices Inc. EVAL-RS485FDEBZ Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomRS-485 Applications

ECAD Model:

Description

The Analog Devices EVAL-RS485FDEBZ is an evaluation board designed for the ADM3070E full-duplex RS-485 transceiver in a 14-lead SOIC package. This board is ideal for testing and evaluating the performance of the ADM3070E in a variety of communications and telecom applications. The board features a full-duplex RS-485 transceiver, a power supply, and a variety of connectors for easy connection to other devices. The board also includes a variety of test points and jumpers for easy debugging and troubleshooting. The board is designed to be used with a variety of microcontrollers and other devices, making it a great choice for prototyping and development.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    5V
  • Interface
    RS-485
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ