web counter

Arduino A000043RF Development Tools ARDUINO GSM SHIELD INTEGRATED ANTENNA

Arduino A000043 Reference Design 1
Arduino A000043 Reference Design 1
Arduino A000043 Reference Design 1
Arduino A000043 Reference Design 1

Applications:

Wireless Communication >

Antenna

End Products:

WirelessWireless

ECAD Model:

Description

communication is achieved via an integrated GSM/GPRS module. The shield is based on the SIM900 Quad-band GSM/GPRS module and is compatible with all Arduino boards. It features an onboard antenna and a SIM card holder, and is designed to provide a reliable and easy-to-use connection to the internet. The shield also includes a microSD card slot for storing data. The Arduino GSM Shield is a great way to add wireless communication to your Arduino project. It is easy to use and provides a reliable connection to the internet, allowing you to access data, send/receive voice calls and SMS messages, and more.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • Published
    2013
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    GPRS/GSM
  • Frequency
    1.9GHz
  • Operating Supply Voltage
    5V
  • Supplied Contents
    Board(s)
  • REACH SVHC
    Unknown
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsBuffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R2500RFQ
Texas Instruments0RFQ
Texas InstrumentsDC DC CONVERTER 0.8-6V 2A54RFQ
Texas InstrumentsIC BUFF/DVR TRI-ST N-INV SC70-56880RFQ
Texas InstrumentsIC BUFF/DVR TRI-ST N-INV SC70-5100RFQ