Arduino A000044Arduino GSM Shield with Antenna Connector A000044 Board
Description
communication is achieved via GSM/GPRS network. The shield is based on the SIM900 Quad-band GSM/GPRS module. It is controlled via AT commands and supports all GSM/GPRS 850/900/1800/1900 MHz networks. It has an integrated antenna and supports both SMS and voice calls. It also has a microSD card slot for data storage. The Arduino GSM Shield is a great way to add wireless communication to your Arduino projects. It is easy to use and provides a reliable connection to the GSM/GPRS network. With the Arduino GSM Shield, you can easily connect your Arduino board to the internet, make/receive voice calls, and send/receive SMS messages.
Specifications
Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
- TypeParameter
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeRF
- FunctionGSM/GPRS
- Utilized IC / PartM10
- ContentsBoard(s)
- PlatformArduino
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R | 2500 | RFQ | |
| Texas Instruments | 0 | RFQ | ||
| Texas Instruments | DC DC CONVERTER 0.8-6V 2A | 54 | RFQ | |
| Texas Instruments | IC BUFF/DVR TRI-ST N-INV SC70-5 | 6880 | RFQ | |
| Texas Instruments | IC BUFF/DVR TRI-ST N-INV SC70-5 | 100 | RFQ |


Product
Brand
Articles
Tools