web counter

Microchip AT86RF231

Microchip AT86RF231 Reference Design 1
Microchip AT86RF231 Reference Design 1
Microchip AT86RF231 Reference Design 1
Microchip AT86RF231 Reference Design 1

Applications:

Wireless Communication >

Antenna

End Products:

Computers and PeripheralsConsumer ElectronicsWirelessComputers and PeripheralsIndustrial Control

ECAD Model:

Description

The Microchip Technology AT86RF231-RF231 Antenna Diversity Radio Extender Board is a computer peripheral designed to extend the range of wireless communication. It is based on the AT86RF231 radio transceiver, which is a low-power, low-cost, and highly integrated radio transceiver designed for use in 2.4 GHz ISM band applications. The board features two antenna connectors, allowing for antenna diversity, which helps to improve the range and reliability of the wireless connection. It also features an on-board voltage regulator, allowing it to be powered from a variety of sources. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for a wide range of applications.