web counter

Diodes ZXLD1366EV2Evalboard ZXLD1366

Applications:

Lighting >

General LED Driver

End Products:

LightingLighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1366EV2-EV2 Evaluation Board is a PCB constructed using an aluminium base for evaluating the ZXLD1366 LED Driver with Internal Switch, Lighting Control IC. This evaluation board is designed to provide a platform for testing the features and performance of the ZXLD1366 LED Driver. It includes a power supply, a potentiometer, and a jumper to adjust the current setting. The board also features a USB port for programming and debugging, as well as a set of LEDs to indicate the status of the device. The board is designed to be used with the ZXLD1366EV2 LED Driver, and is ideal for evaluating the performance of the device in a variety of lighting applications.