web counter

Diodes ZXLD1366EV3Evalboard ZXLD1366

Applications:

Lighting >

General LED Driver

End Products:

LightingLighting

ECAD Model:

Description

Diodes Incorporated's ZXLD1366EV3-EV3 is a high-performance LED driver with an integrated switch. It is designed to provide efficient and reliable lighting solutions for a variety of applications. The ZXLD1366EV3-EV3 features a wide input voltage range of 4.5V to 40V, a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. It also has a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. The ZXLD1366EV3-EV3 is also equipped with a variety of protection features, including over-voltage, over-temperature, and short-circuit protection. The EVALUATING the ZXLD1366 LED DRIVER WITH INTERNAL SWITCH kit provides a complete evaluation platform for the ZXLD1366EV3-EV3, allowing users to quickly and easily evaluate the performance of the LED driver.