web counter

STMicroelectronics STEVAL-ILL068V1Power Management IC Development Tools STLUX385A product evaluation board

STMicroelectronics STEVAL-ILL068V1 Reference Design 1
STMicroelectronics STEVAL-ILL068V1 Reference Design 1
STMicroelectronics STEVAL-ILL068V1 Reference Design 1
STMicroelectronics STEVAL-ILL068V1 Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsWirelessBluetoothLightingPower Line Communication

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL068V1 and STLUX385A Microcontroller Evaluation Board is a powerful digital lighting controller designed for consumer electronics applications. It features a STM32F103 microcontroller with a Cortex-M3 core, allowing for high-performance and efficient operation. The board also includes a STLUX385A LED driver, which provides a wide range of dimming and color control options. The board is capable of controlling up to 8 channels of LED lighting, and can be used to create a variety of lighting effects. Additionally, the board is equipped with a USB port for easy programming and debugging. With its advanced features and easy-to-use design, the STEVAL-ILL068V1 and STLUX385A Microcontroller Evaluation Board is an ideal solution for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    USB
  • Utilized IC / Part
    STLUX385A
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
STMicroelectronics400MA NANO-QUIESCENT SYNCHRONOUS1441RFQ