web counter

Diodes Incorporated AL1794EV1EVAL BOARD LED DRIVER

Diodes Incorporated AL1794EV1 Reference Design 1
Diodes Incorporated AL1794EV1 Reference Design 1
Diodes Incorporated AL1794EV1 Reference Design 1
Diodes Incorporated AL1794EV1 Reference Design 1

Applications:

Lighting >

Dimming LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The Diodes Incorporated AL1794EV1-EV1 Evaluation Kit is designed to evaluate the AL1794 Quad-Channel Current-Ratio-Optimized LED Driver with Analog and PWM Dimming. This kit includes a printed circuit board (PCB) with the AL1794 device, a power supply, and a set of LEDs. The AL1794 is a four-channel LED driver that is optimized for current ratio accuracy and supports both analog and PWM dimming. It is designed to drive up to four strings of LEDs with up to 20V and up to 1A per channel. The AL1794EV1-EV1 Evaluation Kit allows users to quickly and easily evaluate the performance of the AL1794 device.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    AL1794
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining