web counter

STMicroelectronics STEVAL-ILL039V2LED Lighting Development Tools STLDC08 4 LED Board Step-Up controller

STMicroelectronics STEVAL-ILL039V2 Reference Design 3
STMicroelectronics STEVAL-ILL039V2 Reference Design 1
STMicroelectronics STEVAL-ILL039V2 Reference Design 2
STMicroelectronics STEVAL-ILL039V2 Reference Design 3
STMicroelectronics STEVAL-ILL039V2 Reference Design 1
STMicroelectronics STEVAL-ILL039V2 Reference Design 1
STMicroelectronics STEVAL-ILL039V2 Reference Design 2
STMicroelectronics STEVAL-ILL039V2 Reference Design 3

Applications:

Lighting >

Dimming LED Driver

End Products:

Power ManagementBattery ChargerPortable LightingLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL039V2 Demonstration Board is a versatile platform for evaluating the performance of the STLDC08 Step-up current controller for 4 LEDs. This board is designed to provide a complete solution for driving up to four LEDs with a single power supply. It features a wide input voltage range of 2.5V to 5.5V, adjustable output current up to 25mA, and a wide range of dimming options. The board also includes a Power Management IC (PMIC) to provide efficient power conversion and protection. The STEVAL-ILL039V2 is an ideal solution for applications such as automotive lighting, industrial lighting, and consumer lighting.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    3.6V
  • Output Current
    300mA
  • Min Input Voltage
    800mV
  • Max Input Voltage
    3.6V
  • Output Current per Channel
    400mA
  • Utilized IC / Part
    STLDC08
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining