web counter

Linear Technology/Analog Devices DC2020AEVAL BOARD LED DRIVER LT3955

Linear Technology/Analog Devices DC2020A Reference Design 2
Linear Technology/Analog Devices DC2020A Reference Design 1
Linear Technology/Analog Devices DC2020A Reference Design 2
Linear Technology/Analog Devices DC2020A Reference Design 1
Linear Technology/Analog Devices DC2020A Reference Design 1
Linear Technology/Analog Devices DC2020A Reference Design 2

Applications:

Lighting >

Dimming LED Driver

End Products:

Power ManagementBattery ChargerBoost ConverterHigh-Power LED

ECAD Model:

Description

The Analog Devices DC2020A-A, DC2020A Demo Board is a versatile power management solution featuring the LT3955EUHE Buck-Boost Converter LED driver with an internal PWM generator. This board is designed to provide a reliable and efficient power supply for LED lighting applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 1.5A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with an adjustable PWM frequency and dimming range, allowing for precise control of LED brightness. The DC2020A-A, DC2020A Demo Board is an ideal solution for LED lighting applications that require a reliable and efficient power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    300mA
  • Voltage - Output
    67V
  • Min Input Voltage
    5V
  • Max Input Voltage
    60V
  • Output Current per Channel
    300mA
  • Utilized IC / Part
    LT3955
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ