web counter

Linear Technology/Analog Devices DC2079AEVAL BOARD LED DRIVER LT3954

Linear Technology/Analog Devices DC2079A Reference Design 1
Linear Technology/Analog Devices DC2079A Reference Design 1
Linear Technology/Analog Devices DC2079A Reference Design 1
Linear Technology/Analog Devices DC2079A Reference Design 1

Applications:

Lighting >

Dimming LED Driver

End Products:

Power ManagementBattery ChargerBoost ConverterHigh-Power LED

ECAD Model:

Description

The Analog Devices DC2079A-A, DC2079A Demo Board is a versatile power management and LED driver solution. It utilizes the LT3954 DC-DC converter to provide a constant current source and constant voltage regulator, as well as PWM dimming and power management. The board is designed to provide a wide range of output current and voltage levels, making it suitable for a variety of applications. It also features a wide input voltage range, allowing it to be used in a variety of power sources. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and wide range of features, the DC2079A-A, DC2079A Demo Board is an ideal solution for powering and controlling LEDs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    650mA
  • Voltage - Output
    32V
  • Min Input Voltage
    5V
  • Max Input Voltage
    40V
  • Output Current per Channel
    650mA
  • Utilized IC / Part
    LT3954
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining