web counter

Linear Technology/Analog Devices DC994AEVAL BOARD LED DRIVER LT3003

Linear Technology/Analog Devices DC994A Reference Design 2
Linear Technology/Analog Devices DC994A Reference Design 1
Linear Technology/Analog Devices DC994A Reference Design 2
Linear Technology/Analog Devices DC994A Reference Design 1
Linear Technology/Analog Devices DC994A Reference Design 1
Linear Technology/Analog Devices DC994A Reference Design 2

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveAutomotive LightingVideo CameraLCD BacklightingHigh-Power LED

ECAD Model:

Description

The Analog Devices DC994A-A, DC994A Demo Board is a versatile and powerful tool for automotive and transportation applications. It features the LT3003 3-Channel LED Ballaster with PWM in a 10-lead MSOP thermally enhanced MSE package. This board is designed to provide a complete solution for driving multiple LED strings with a single PWM signal. It is capable of driving up to three strings of LEDs with a maximum current of 1A per channel. The board also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. Additionally, the board is designed to be thermally enhanced, allowing it to operate in extreme temperatures. With its versatile features and robust design, the DC994A-A, DC994A Demo Board is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    True Color PWM™
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3003
  • Output Current
    350mA
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    LT3003
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining