web counter

Linear Technology/Analog Devices DC1406ALT3746EUHH DEMO BOARD: 32-CHANNE

Linear Technology/Analog Devices DC1406A Reference Design 3
Linear Technology/Analog Devices DC1406A Reference Design 1
Linear Technology/Analog Devices DC1406A Reference Design 2
Linear Technology/Analog Devices DC1406A Reference Design 3
Linear Technology/Analog Devices DC1406A Reference Design 1
Linear Technology/Analog Devices DC1406A Reference Design 1
Linear Technology/Analog Devices DC1406A Reference Design 2
Linear Technology/Analog Devices DC1406A Reference Design 3

Applications:

Lighting >

Dimming LED Driver

End Products:

Consumer ElectronicsColor TelevisionLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1406A-A LT3746EUHH Demo Board is a 32-channel, 2% accurate, 20mA LED driver designed for consumer electronics. It features a wide range of features, including a low-noise, low-ripple output, adjustable current limit, and a wide input voltage range. The board also includes a built-in thermal protection circuit, which helps protect the board from overheating. The board is designed to be easy to use and is ideal for applications such as LED lighting, automotive lighting, and other consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    9V~40V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3746
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • Outputs and Type
    32, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents