web counter

Linear Technology/Analog Devices DC1511A-ABOARD EVAL LTM8042

Linear Technology/Analog Devices DC1511A-A Reference Design 2
Linear Technology/Analog Devices DC1511A-A Reference Design 1
Linear Technology/Analog Devices DC1511A-A Reference Design 2
Linear Technology/Analog Devices DC1511A-A Reference Design 1
Linear Technology/Analog Devices DC1511A-A Reference Design 1
Linear Technology/Analog Devices DC1511A-A Reference Design 2

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveScannersAutomotive LightingIlluminationLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1511A-A, LTM8042EV Demo Board, 32V, 1A module Boost LED Driver, Automotive and Transportation is a high-performance LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 32V, and a maximum output current of 1A. The board is equipped with a high-efficiency, low-noise boost converter, and a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a built-in temperature sensor for thermal management, and a low-power shutdown mode for improved efficiency. The board is designed to be easy to use and is compatible with a variety of LED lighting systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    30V
  • Output Current
    1A
  • Voltage - Output
    36V
  • Topology
    Buck-Boost
  • Min Input Voltage
    3V
  • Max Input Voltage
    30V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    LTM8042
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    PWM Brightness control
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining