web counter

Linear Technology/Analog Devices DC1279ABOARD DEMO FOR LT3517EUF

Linear Technology/Analog Devices DC1279A Reference Design 1
Linear Technology/Analog Devices DC1279A Reference Design 1
Linear Technology/Analog Devices DC1279A Reference Design 1
Linear Technology/Analog Devices DC1279A Reference Design 1

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveScannersAutomotive LightingIlluminationMilitary and Avionics ImagingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1279A-A, DC1279A Demo Board is a full-featured LED driver designed for automotive and transportation applications. It is powered by the LT3517EUF 2.3A/1.3A, 45V, 2.5MHz LED driver and features true color PWM dimming. This board is ideal for applications that require precise control of LED brightness and color. It is also capable of providing a wide range of dimming levels, from 0.1% to 100%, and can be used to control multiple LEDs in parallel. The board also features a wide input voltage range of 4.5V to 45V, making it suitable for a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~30V
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3517
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    330mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining