web counter

Linear Technology/Analog Devices DC1608ABOARD EVAL FOR LT3745

Linear Technology/Analog Devices DC1608A Reference Design 5
Linear Technology/Analog Devices DC1608A Reference Design 1
Linear Technology/Analog Devices DC1608A Reference Design 2
Linear Technology/Analog Devices DC1608A Reference Design 3
Linear Technology/Analog Devices DC1608A Reference Design 4
Linear Technology/Analog Devices DC1608A Reference Design 5
Linear Technology/Analog Devices DC1608A Reference Design 1
Linear Technology/Analog Devices DC1608A Reference Design 1
Linear Technology/Analog Devices DC1608A Reference Design 2
Linear Technology/Analog Devices DC1608A Reference Design 3
Linear Technology/Analog Devices DC1608A Reference Design 4
Linear Technology/Analog Devices DC1608A Reference Design 5

Applications:

Lighting >

Dimming LED Driver

End Products:

Consumer ElectronicsColor TelevisionLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1608A-A LT3745 Demo Board is a 16-channel LED driver designed for consumer electronics applications. It features a wide range of features, including a high-efficiency, low-noise, low-ripple, and low-EMI design. The board is capable of driving up to 16 LEDs with a maximum current of 1A per channel. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3745
  • Utilized IC / Part
    LT3745
  • Supplied Contents
    Board(s)
  • Outputs and Type
    16, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8 Bit Microcontroller, Flash, Pic16lf, 20 Mhz, 14 Kb, 368 Byte, 44, Tqfp Rohs Compliant: Yes0RFQ
Analog Devices, Inc.1032RFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave 5-Pin TSOT-23 T/R0RFQ