web counter

Linear Technology/Analog Devices DC1511A-BBOARD EVAL LTM8042-1

Linear Technology/Analog Devices DC1511A-B Reference Design 4
Linear Technology/Analog Devices DC1511A-B Reference Design 1
Linear Technology/Analog Devices DC1511A-B Reference Design 2
Linear Technology/Analog Devices DC1511A-B Reference Design 3
Linear Technology/Analog Devices DC1511A-B Reference Design 4
Linear Technology/Analog Devices DC1511A-B Reference Design 1
Linear Technology/Analog Devices DC1511A-B Reference Design 1
Linear Technology/Analog Devices DC1511A-B Reference Design 2
Linear Technology/Analog Devices DC1511A-B Reference Design 3
Linear Technology/Analog Devices DC1511A-B Reference Design 4

Applications:

Lighting >

Dimming LED Driver

End Products:

AutomotiveScannersAutomotive LightingIlluminationLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1511A-B, LTM8042EV-1 Demo Board, 32V, 350mA module Boost LED Driver, Automotive and Transportation is a high-performance LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 32V and a maximum output current of 350mA. The board is equipped with a high-efficiency boost converter, which allows for efficient operation and low power consumption. It also features a wide dimming range, allowing for precise control of the LED brightness. The board is designed to be robust and reliable, making it suitable for use in harsh environments. It is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM8042
  • Number of Outputs
    1
  • Operating Supply Voltage
    30V
  • Output Current
    350mA
  • Voltage - Output
    36V
  • Topology
    Buck-Boost
  • Min Input Voltage
    3V
  • Max Input Voltage
    30V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    LTM8042-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    PWM Brightness control
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining