web counter

ON Semiconductor NCL30060LED1GEVBNCL30060 Isolated LED Driver Evaluation Board

ON Semiconductor NCL30060LED1GEVB Reference Design 2
ON Semiconductor NCL30060LED1GEVB Reference Design 1
ON Semiconductor NCL30060LED1GEVB Reference Design 2
ON Semiconductor NCL30060LED1GEVB Reference Design 1
ON Semiconductor NCL30060LED1GEVB Reference Design 1
ON Semiconductor NCL30060LED1GEVB Reference Design 2

Applications:

Lighting >

Dimming LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The ON Semiconductor NCL30060LED1GEVB-GEVB is a 90 to 305 Vac Input, Isolated 700-mA, 25-W LED Driver Evaluation Board designed for lighting applications. It features a wide input voltage range, high efficiency, and low standby power consumption. The board is equipped with an NCL30060 LED driver IC, which provides a constant current output for driving LEDs. It also includes a power factor correction circuit, which helps to reduce harmonic distortion and improve power factor. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, commercial lighting, and residential lighting. It is also suitable for use in automotive lighting applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    10V~41V
  • Output Current per Channel
    700mA
  • Utilized IC / Part
    NCL30060
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC PWM CONTROLLER, MSOP-8 - More Details5RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8MSOP1RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SOT23-680227RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28SOIC1300RFQ
Texas InstrumentsIC, ANA SWITCH, SINGLE, SMD2153RFQ