web counter

FTDI, Future Technology Devices International Ltd UMFT311EVEVAL BOARD FOR FT311D

FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT311EV Reference Design 5

Applications:

Interface >

SOC Microprocessor USB Interface

End Products:

Consumer ElectronicsData LoggerSmart PhoneUSB InterfacesTablet

ECAD Model:

Description

The FTDI Chip UMFT311EV-EV, UMFT311EV, USB Android Host Development Module based on FT311D is a powerful consumer electronics device designed to provide a comprehensive solution for Android-based development. It features an FT311D USB controller, which enables fast and reliable communication between Android devices and other USB-enabled devices. The module also includes a range of features such as a USB 2.0 high-speed host port, a USB 2.0 full-speed device port, and a USB 2.0 OTG port. Additionally, the module is equipped with a range of power management features, including a low-power sleep mode and a power-on reset. This makes it ideal for use in a variety of consumer electronics applications, such as mobile phones, tablets, and other portable devices.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Package / Case
    Module
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 Host/Controller
  • Operating Supply Voltage
    5.25V
  • Interface
    GPIO, I2C, PWM, SPI, UART
  • Utilized IC / Part
    FT311D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    High Speed (480Mbps) Transceiver
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC, LED DRVR50BUY
ON SemiconductorOPTOISO 4.17KV TRANS W/BASE 6DIP100BUY
ON SemiconductorTransistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor35BUY
ON SemiconductorOPTOISO 4.17KV TRANS W/BASE 6SMD1880BUY