web counter

Infineon CY4613CY4613 HX3 USB 3.0 Hub Controller Development Kit

Infineon CY4613 Reference Design 7
Infineon CY4613 Reference Design 1
Infineon CY4613 Reference Design 2
Infineon CY4613 Reference Design 3
Infineon CY4613 Reference Design 4
Infineon CY4613 Reference Design 5
Infineon CY4613 Reference Design 6
Infineon CY4613 Reference Design 7
Infineon CY4613 Reference Design 1
Infineon CY4613 Reference Design 1
Infineon CY4613 Reference Design 2
Infineon CY4613 Reference Design 3
Infineon CY4613 Reference Design 4
Infineon CY4613 Reference Design 5
Infineon CY4613 Reference Design 6
Infineon CY4613 Reference Design 7

Applications:

Interface >

SOC Microprocessor USB Interface

End Products:

Consumer ElectronicsVideo and ImagingDisplays and MonitorsHandheld POS ScannerSet-Top BoxPrinters and Imaging DeviceDocking StationTabletDigital TV

ECAD Model:

Description

The Infineon Technologies AG CY4613-CY4613, CY4613, Development Kit is an easy-to-use tool for evaluating and developing solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers, Consumer Electronics Control (CEC) bridge controllers, and USB Type-C controllers. The kit includes a CYUSB331x evaluation board, a USB Type-C cable, and a USB Type-C to USB Type-A adapter. The evaluation board is pre-programmed with a firmware that allows users to quickly evaluate the features of the CYUSB331x family of controllers. The kit also includes a comprehensive set of software tools, including a USB 3.0 protocol analyzer, a USB 3.0 performance analyzer, and a USB Type-C controller configuration tool. The kit also includes a comprehensive set of documentation, including a user guide, a reference manual, and application notes. The CY4613-CY4613, CY4613, Development Kit is an ideal tool for developers who need to quickly evaluate and develop solutions on the USB-IF certified CYUSB331x family of controllers.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Category
    Communication Tools
  • Package
    Box
  • Base Product Number
    CY4613
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Series
    -
  • Type
    Communication Tools
  • Function
    USB 3.0 Hub
  • Utilized IC / Part
    CYUSB3328
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    6-Channel (Hex)
  • Ethernet
    No
  • USB
    USB3.0
  • Embedded
    -
  • Secondary Attributes
    On-Board LEDs
  • GPIO
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC128-I/SM - SERIAL EEPROM, 128KBIT, 400KHZ, SOIJ-856RFQ
Semtech CorporationIC REG BUCK 1.2V 1.5A SYNC SOT230RFQ
Texas InstrumentsTEXAS INSTRUMENTS TPS2556DRBTPower Distribution Switch, Current Limiting, High Side, Active Low, 2 Outputs, 6.5V, 5A, SON-8500RFQ