web counter

Infineon Technologies EVAL-IMM101T-046TOBO1EVAL-IMM101T-046 IS A STARTER KI

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Consumer ElectronicsWashing MachineMotor Control and Driver SystemAir CompressorHVACPumpsFansAir Conditioning

ECAD Model:

Description

The Infineon Technologies AG EVAL-IMM101T-046TOBO1 iMOTION MADK Starter Kit for IMM101T-046M 600V/4A Smart IPMs is a comprehensive development platform for consumer electronics applications. It includes a range of components and tools to help engineers quickly and easily evaluate and develop motor control solutions. The kit includes an Infineon IMM101T-046M 600V/4A Smart IPM, a DC/DC converter, a power supply, a motor control board, a motor, a USB cable, and a range of software tools. The kit is designed to provide a complete solution for motor control applications, allowing engineers to quickly and easily evaluate and develop motor control solutions. The kit is ideal for applications such as home appliances, power tools, and automotive applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mfr
    Infineon Technologies
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    EVAL-IMM101
  • For Use With
    Compressor, Fans, Pumps
  • Unit Weight
    1.011 lbs
  • Interface Type
    USB
  • Part # Aliases
    EVAL-IMM101T-046 SP004177752
  • Manufacturer
    Infineon
  • Brand
    Infineon Technologies
  • Tool Is For Evaluation Of
    IMM101T-046M
  • Tradename
    iMOTION
  • Type
    Power Management
  • Subcategory
    Development Tools
  • Function
    Motor Controller/Driver
  • Output Voltage
    600 V
  • Output Current
    350 mA
  • Utilized IC / Part
    IMM101T-046
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Primary Attributes
    Motors (BLDC, PMSM)
  • Embedded
    -
  • Secondary Attributes
    -
  • Product
    Starter Kits
  • Input Voltage
    110 V to 230 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesIMOTION34000RFQ