web counter

STMicroelectronics EVALSTDRIVE601EVALSTRIVE601 DEMO BOARD FOR THE

STMicroelectronics EVALSTDRIVE601 Reference Design 4
STMicroelectronics EVALSTDRIVE601 Reference Design 1
STMicroelectronics EVALSTDRIVE601 Reference Design 2
STMicroelectronics EVALSTDRIVE601 Reference Design 3
STMicroelectronics EVALSTDRIVE601 Reference Design 4
STMicroelectronics EVALSTDRIVE601 Reference Design 1
STMicroelectronics EVALSTDRIVE601 Reference Design 1
STMicroelectronics EVALSTDRIVE601 Reference Design 2
STMicroelectronics EVALSTDRIVE601 Reference Design 3
STMicroelectronics EVALSTDRIVE601 Reference Design 4

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Motor ControlInvertersPumps3-Phase AC MotorHome AppliancesFansRefrigerator Compressors

ECAD Model:

Description

The STMicroelectronics EVALSTDRIVE601-EVALSTDRIVE601 is a demonstration board for the STDRIVE601 Triple Gate Driver Motor Control IC. It is designed to provide a platform for evaluating the features and performance of the STDRIVE601 IC. The board includes a power supply, a three-phase motor, and a set of connectors for connecting the motor to the STDRIVE601 IC. The board also includes a set of LEDs and switches for controlling the motor. The board is designed to be used with the STDRIVE601 Evaluation Software, which provides a graphical user interface for controlling the motor and monitoring its performance. The board is ideal for evaluating the features and performance of the STDRIVE601 IC in motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Gate Driver
  • Utilized IC / Part
    STDRIVE601
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R79000RFQ
Analog Devices Inc.TRANSCEIVER, RS-485/RS-422, SOIC812RFQ
Analog Devices Inc.IC TXRX HALF DUP RS485/422 8SOIC2798BUY
Analog Devices Inc.IC TXRX HALF DUP RS485/422 8SOIC16313BUY