Intel DK-DEV-3SL150NESKIT DEVELOPMENT STRATIX II ES
Description
Ethernet applications. It is based on the Intel Stratix III FPGA device and includes a variety of features to help developers quickly and easily create their own custom designs. The board includes a variety of I/O connectors, including Ethernet, USB, and RS-232, as well as a variety of expansion headers for connecting to external devices. It also includes a variety of on-board peripherals, such as an LCD display, a temperature sensor, and a real-time clock. The board also includes a variety of development tools, such as a JTAG debugger, a C compiler, and a software development kit. The board is designed to be used with the Intel Quartus II software, which provides a comprehensive suite of design tools for creating custom FPGA designs.
Specifications
Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
- TypeParameter
- PackagingBox
- SeriesStratix® III L
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFPGA
- ContentsBoard(s), Cable(s)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon | Crystal 24MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 40Ohm 2-Pin HC-49/US Thru-Hole T/R | 0 | RFQ | |
| Texas Instruments | IC REG 3A SINK/SOURCE SSR 10MSOP | 17115 | RFQ | |
| Abracon LLC | CRYSTAL 24.0000MHZ 18PF T/H | 1602 | BUY | |
| Grayhill Inc. | KNOB GRAY WINDOW VERSION 94 SER | 317 | BUY | |
| Analog Devices, Inc. | IC ADC 24BIT 2CH MICROPWR 10MSOP | 1 | RFQ |


Product
Brand
Articles
Tools