web counter

Intel DK-DEV-5SGSMD5N5SGSMD5K2F40C2N EVAL BRD

Intel DK-DEV-5SGSMD5N Reference Design 1
Intel DK-DEV-5SGSMD5N Reference Design 1
Intel DK-DEV-5SGSMD5N Reference Design 1
Intel DK-DEV-5SGSMD5N Reference Design 1

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Intel DK-DEV-5SGSMD5N DSP Development Kit, Stratix V Edition is a powerful hardware platform designed for developing and prototyping high-performance and high-bandwidth applications. It is ideal for industrial automation and video surveillance applications, as it provides a comprehensive set of features and capabilities. The kit includes a Stratix V FPGA, a high-speed transceiver, and a variety of peripherals, such as a USB 3.0 port, Ethernet port, and a JTAG port. It also includes a variety of development tools, such as the Quartus Prime software, the ModelSim-Intel FPGA software, and the Intel FPGA SDK for OpenCL. With these tools, developers can quickly and easily create and debug their designs. The kit also includes a variety of reference designs, such as a video surveillance reference design, to help developers get started quickly.

Specifications

Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type
    Fixed
  • Series
    Stratix® V GS
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Utilized IC / Part
    5SGSMD5K2F40C2N
  • Contents
    Board(s), Cable(s), LCD, Power Supply
  • Board Type
    Evaluation Platform
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ