web counter

Intel DK-DEV-5SGXEA7NKIT DEV STRATIX V FPGA 5SGXEA7

Intel DK-DEV-5SGXEA7N Reference Design 37
Intel DK-DEV-5SGXEA7N Reference Design 1
Intel DK-DEV-5SGXEA7N Reference Design 2
Intel DK-DEV-5SGXEA7N Reference Design 3
Intel DK-DEV-5SGXEA7N Reference Design 4
Intel DK-DEV-5SGXEA7N Reference Design 5
Intel DK-DEV-5SGXEA7N Reference Design 6
Intel DK-DEV-5SGXEA7N Reference Design 7
Intel DK-DEV-5SGXEA7N Reference Design 8
Intel DK-DEV-5SGXEA7N Reference Design 9
Intel DK-DEV-5SGXEA7N Reference Design 10
Intel DK-DEV-5SGXEA7N Reference Design 11
Intel DK-DEV-5SGXEA7N Reference Design 12
Intel DK-DEV-5SGXEA7N Reference Design 13
Intel DK-DEV-5SGXEA7N Reference Design 14
Intel DK-DEV-5SGXEA7N Reference Design 15
Intel DK-DEV-5SGXEA7N Reference Design 16
Intel DK-DEV-5SGXEA7N Reference Design 17
Intel DK-DEV-5SGXEA7N Reference Design 18
Intel DK-DEV-5SGXEA7N Reference Design 19
Intel DK-DEV-5SGXEA7N Reference Design 20
Intel DK-DEV-5SGXEA7N Reference Design 21
Intel DK-DEV-5SGXEA7N Reference Design 22
Intel DK-DEV-5SGXEA7N Reference Design 23
Intel DK-DEV-5SGXEA7N Reference Design 24
Intel DK-DEV-5SGXEA7N Reference Design 25
Intel DK-DEV-5SGXEA7N Reference Design 26
Intel DK-DEV-5SGXEA7N Reference Design 27
Intel DK-DEV-5SGXEA7N Reference Design 28
Intel DK-DEV-5SGXEA7N Reference Design 29
Intel DK-DEV-5SGXEA7N Reference Design 30
Intel DK-DEV-5SGXEA7N Reference Design 31
Intel DK-DEV-5SGXEA7N Reference Design 32
Intel DK-DEV-5SGXEA7N Reference Design 33
Intel DK-DEV-5SGXEA7N Reference Design 34
Intel DK-DEV-5SGXEA7N Reference Design 35
Intel DK-DEV-5SGXEA7N Reference Design 36
Intel DK-DEV-5SGXEA7N Reference Design 37
Intel DK-DEV-5SGXEA7N Reference Design 1
Intel DK-DEV-5SGXEA7N Reference Design 1
Intel DK-DEV-5SGXEA7N Reference Design 2
Intel DK-DEV-5SGXEA7N Reference Design 3
Intel DK-DEV-5SGXEA7N Reference Design 4
Intel DK-DEV-5SGXEA7N Reference Design 5
Intel DK-DEV-5SGXEA7N Reference Design 6
Intel DK-DEV-5SGXEA7N Reference Design 7
Intel DK-DEV-5SGXEA7N Reference Design 8
Intel DK-DEV-5SGXEA7N Reference Design 9
Intel DK-DEV-5SGXEA7N Reference Design 10
Intel DK-DEV-5SGXEA7N Reference Design 11
Intel DK-DEV-5SGXEA7N Reference Design 12
Intel DK-DEV-5SGXEA7N Reference Design 13
Intel DK-DEV-5SGXEA7N Reference Design 14
Intel DK-DEV-5SGXEA7N Reference Design 15
Intel DK-DEV-5SGXEA7N Reference Design 16
Intel DK-DEV-5SGXEA7N Reference Design 17
Intel DK-DEV-5SGXEA7N Reference Design 18
Intel DK-DEV-5SGXEA7N Reference Design 19
Intel DK-DEV-5SGXEA7N Reference Design 20
Intel DK-DEV-5SGXEA7N Reference Design 21
Intel DK-DEV-5SGXEA7N Reference Design 22
Intel DK-DEV-5SGXEA7N Reference Design 23
Intel DK-DEV-5SGXEA7N Reference Design 24
Intel DK-DEV-5SGXEA7N Reference Design 25
Intel DK-DEV-5SGXEA7N Reference Design 26
Intel DK-DEV-5SGXEA7N Reference Design 27
Intel DK-DEV-5SGXEA7N Reference Design 28
Intel DK-DEV-5SGXEA7N Reference Design 29
Intel DK-DEV-5SGXEA7N Reference Design 30
Intel DK-DEV-5SGXEA7N Reference Design 31
Intel DK-DEV-5SGXEA7N Reference Design 32
Intel DK-DEV-5SGXEA7N Reference Design 33
Intel DK-DEV-5SGXEA7N Reference Design 34
Intel DK-DEV-5SGXEA7N Reference Design 35
Intel DK-DEV-5SGXEA7N Reference Design 36
Intel DK-DEV-5SGXEA7N Reference Design 37

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The board features a Stratix V GX FPGA, which is the highest-performance FPGA in the Stratix family. It also includes a variety of peripherals, such as a USB-UART bridge, Ethernet PHY, and a microSD card slot. The board also includes a variety of development tools, such as the Quartus Prime software, the Nios II Embedded Design Suite, and the ModelSim-Intel FPGA software. With these tools, you can quickly develop and prototype your design. The board also includes a variety of reference designs, such as a DDR3 memory controller, a PCIe endpoint, and a 10G Ethernet MAC. The board is ideal for applications such as high-speed networking, video processing, and embedded systems.

Specifications

Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Series
    Stratix® V GX
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    FPGA
  • Contents
    Board(s), Cable(s), Power Supply
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC TRANSCEIVER 5V RS232 16 SOIC0RFQ
STMicroelectronicsIC DRVR/RCVR 5V RS232 16-SOIC0RFQ
STMicroelectronicsTRANSCEIVER 5V RS232 ESD 16-SOIC22185RFQ
STMicroelectronicsIC DRVR/RCVR RS232 5V 16-TSSOP0RFQ
STMicroelectronicsIC DRVR/RCVR 5V RS232 16-TSSOP650000BUY
STMicroelectronicsST232CD Series 5 V Powered Multi Channel RS-232 Driver and Receiver - SOIC-1612290RFQ
STMicroelectronicsIC TRANSCEIVER 5V RS232 16 TSSOP0RFQ
STMicroelectronicsIC DRVR/RCVR 5V RS232 16SOIC800RFQ
STMicroelectronicsIC TRANSCEIVER 5V RS232 16 SOIC1000RFQ