web counter

Intel DK-DEV-4CGX150NKIT DEVELOPMENT CYCLONE IV GX

Intel DK-DEV-4CGX150N Reference Design 27
Intel DK-DEV-4CGX150N Reference Design 1
Intel DK-DEV-4CGX150N Reference Design 2
Intel DK-DEV-4CGX150N Reference Design 3
Intel DK-DEV-4CGX150N Reference Design 4
Intel DK-DEV-4CGX150N Reference Design 5
Intel DK-DEV-4CGX150N Reference Design 6
Intel DK-DEV-4CGX150N Reference Design 7
Intel DK-DEV-4CGX150N Reference Design 8
Intel DK-DEV-4CGX150N Reference Design 9
Intel DK-DEV-4CGX150N Reference Design 10
Intel DK-DEV-4CGX150N Reference Design 11
Intel DK-DEV-4CGX150N Reference Design 12
Intel DK-DEV-4CGX150N Reference Design 13
Intel DK-DEV-4CGX150N Reference Design 14
Intel DK-DEV-4CGX150N Reference Design 15
Intel DK-DEV-4CGX150N Reference Design 16
Intel DK-DEV-4CGX150N Reference Design 17
Intel DK-DEV-4CGX150N Reference Design 18
Intel DK-DEV-4CGX150N Reference Design 19
Intel DK-DEV-4CGX150N Reference Design 20
Intel DK-DEV-4CGX150N Reference Design 21
Intel DK-DEV-4CGX150N Reference Design 22
Intel DK-DEV-4CGX150N Reference Design 23
Intel DK-DEV-4CGX150N Reference Design 24
Intel DK-DEV-4CGX150N Reference Design 25
Intel DK-DEV-4CGX150N Reference Design 26
Intel DK-DEV-4CGX150N Reference Design 27
Intel DK-DEV-4CGX150N Reference Design 1
Intel DK-DEV-4CGX150N Reference Design 1
Intel DK-DEV-4CGX150N Reference Design 2
Intel DK-DEV-4CGX150N Reference Design 3
Intel DK-DEV-4CGX150N Reference Design 4
Intel DK-DEV-4CGX150N Reference Design 5
Intel DK-DEV-4CGX150N Reference Design 6
Intel DK-DEV-4CGX150N Reference Design 7
Intel DK-DEV-4CGX150N Reference Design 8
Intel DK-DEV-4CGX150N Reference Design 9
Intel DK-DEV-4CGX150N Reference Design 10
Intel DK-DEV-4CGX150N Reference Design 11
Intel DK-DEV-4CGX150N Reference Design 12
Intel DK-DEV-4CGX150N Reference Design 13
Intel DK-DEV-4CGX150N Reference Design 14
Intel DK-DEV-4CGX150N Reference Design 15
Intel DK-DEV-4CGX150N Reference Design 16
Intel DK-DEV-4CGX150N Reference Design 17
Intel DK-DEV-4CGX150N Reference Design 18
Intel DK-DEV-4CGX150N Reference Design 19
Intel DK-DEV-4CGX150N Reference Design 20
Intel DK-DEV-4CGX150N Reference Design 21
Intel DK-DEV-4CGX150N Reference Design 22
Intel DK-DEV-4CGX150N Reference Design 23
Intel DK-DEV-4CGX150N Reference Design 24
Intel DK-DEV-4CGX150N Reference Design 25
Intel DK-DEV-4CGX150N Reference Design 26
Intel DK-DEV-4CGX150N Reference Design 27

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Computers and PeripheralsEmbedded PC

ECAD Model:

Description

It is based on the Intel Cyclone IV GX FPGA, which is a low-power, high-performance FPGA with up to 150K logic elements. The board features a wide range of peripherals, including USB, Ethernet, and UART, as well as a variety of I/O connectors. It also includes a JTAG programming interface, allowing users to program and debug their designs. The board is ideal for applications such as embedded systems, digital signal processing, and image processing. It is also suitable for use in industrial, automotive, and medical applications.

Specifications

Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Series
    Cyclone® IV GX
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    FPGA
  • Contents
    Board(s), Cable(s), Power Supply
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
EPSONXTAL OSC SO 125.0000MHZ LVDS SMD40BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-630000RFQ
ECS Inc.OSC XO 25.000MHZ HCMOS SMD36250BUY
Lumex Opto/Components Inc.LUMEX LCM-S01602DSR/C Alphanumeric LCD, 16 x 2, Black on Yellow / Green, 5V, Parallel, English, Japanese, Reflective183BUY