Dallas Semiconductor CMCS002-2M-8
Description
The Dallas Logic Corporation CMCS002-2M-8, EP3C25 Module for the CMCS002 Controller/FPGA Module is a powerful and versatile computer peripheral designed for use in a wide range of applications. This module features a high-performance FPGA (Field Programmable Gate Array) with 2 million logic elements, 8MB of SRAM, and a wide range of I/O options. It is capable of supporting a variety of communication protocols, including Ethernet, USB, and CAN. The module also includes a powerful 32-bit ARM Cortex-M3 processor, allowing for fast and efficient data processing. This module is ideal for applications such as industrial automation, robotics, and embedded systems.
Specifications
Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
- TypeParameter
- EU RoHSSupplier Unconfirmed
- ECCN (US)EAR99
- HTS8473.30.11.80
- Supported DeviceEP3C25
- Supported Device TechnologyFPGA
- Main Program Memory TypeFlash
- Push Buttons and Switches1
- Development SoftwareNios II/Quartus II ver. 9.0 SP1
- Part StatusUnconfirmed
- TypeDevelopment Kit
- RAM Size4MB
- Program Memory TypeASMI Flash/Serial Flash
- Program Memory Size16MB
- Number of LEDs3
- USB1
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC VOLTAGE SUPERVISOR SC70-5 | 0 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| Texas Instruments | IC VOLTAGE SUPERVISOR SC-70-5 | 10000 | RFQ |


Product
Brand
Articles
Tools