web counter

Dallas Semiconductor CMC1003-2M-55-8

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Military and AerospaceFPGA Solutions

ECAD Model:

Description

The Dallas Logic Corporation CMC1003-2M-55-8 is a compact form factor module that allows for the implementation of general logic functions and Altera Nios II processor operation. It is a military and aerospace grade EP4CE55 module that is designed to provide reliable performance in extreme conditions. The module features a wide range of I/O options, including LVDS, LVCMOS, and differential I/O, as well as a variety of memory options. It also includes a high-speed FPGA, which allows for fast and efficient processing of data. The module is designed to be robust and reliable, making it ideal for use in mission-critical applications.

Specifications

Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Supported Device
    EP4CE55
  • Supported Device Technology
    FPGA
  • Main Program Memory Type
    Flash
  • Push Buttons and Switches
    1
  • Development Software
    Nios II
  • Part Status
    Unconfirmed
  • Type
    Development Board
  • RAM Size
    1GB
  • Program Memory Type
    ASMI Flash/Serial Flash
  • Program Memory Size
    64MB
  • Number of LEDs
    3
  • USB
    1
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdFull Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin QFN EP205RFQ
Texas InstrumentsIC VOLTAGE SUPERVISOR SC70-50RFQ
Microchip TechnologyMICROCHIP - 93LC56BT-I/OT - EEPROM, Microwire, Serial Microwire, 2 Kbit, 128 x 16bit, 3 MHz, SOT-23, 6 Pins3000RFQ
Texas InstrumentsIC VOLTAGE SUPERVISOR SC-70-510000RFQ
Texas InstrumentsIC DDR-II TERM REG 8SOPWRPAD250RFQ
FTDI, Future Technology Devices International LtdIC HS USB TO UART/FIFO 48QFN14RFQ