web counter

Dallas Semiconductor CMC2001-2M-8

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Military and AerospaceFPGA Solutions

ECAD Model:

Description

The Dallas Logic Corporation CMC2001-2M-8, EP2C8 module is a military and aerospace grade controller/FPGA module based on the Altera Cyclone II EP2C8 FPGA. It is designed for use in harsh environments and is capable of withstanding extreme temperatures, shock, and vibration. The module features 8MB of SDRAM, 8MB of Flash memory, and a variety of I/O interfaces, including Ethernet, USB, and RS-232. It also includes a variety of peripherals, such as a real-time clock, temperature sensor, and watchdog timer. The module is designed for use in a variety of applications, including industrial automation, robotics, and aerospace systems.

Specifications

Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXP MKV10Z32VLF7 32 Bit Microcontroller, Kinetis V Series, Motor Control, ARM Cortex-M0 , 75 MHz, 32 KB, 8 KB1250RFQ