Dallas Semiconductor CMC1003-2M-115-8
Description
The Dallas Logic Corporation CMC1003-2M-115-8 is a compact form factor module that allows for the implementation of general logic functions and Altera Nios II processor operation. It is a Military and Aerospace grade EP4CE115 module that is designed to provide reliable performance in extreme conditions. It features a wide range of I/O options, including Ethernet, USB, CAN, RS-232, and RS-485, as well as a variety of memory options. The module also includes a range of power supply options, including 5V, 12V, and 24V, and is designed to operate in temperatures ranging from -40°C to +85°C. This module is ideal for applications in the military and aerospace industries, where reliable performance and extreme conditions are a must.
Specifications
Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
- TypeParameter
- EU RoHSSupplier Unconfirmed
- ECCN (US)EAR99
- HTS8542.32.00.71
- Supported DeviceEP4CE115
- Supported Device TechnologyFPGA
- Main Program Memory TypeFlash
- Push Buttons and Switches1
- Development SoftwareNios II
- Part StatusUnconfirmed
- TypeDevelopment Board
- RAM Size1GB
- Program Memory TypeASMI Flash/Serial Flash
- Program Memory Size64MB
- Number of LEDs3
- USB1
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | Full Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin QFN EP | 205 | RFQ | |
| Texas Instruments | IC VOLTAGE SUPERVISOR SC70-5 | 0 | RFQ | |
| Texas Instruments | IC DDR-II TERM REG 8SOPWRPAD | 250 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC HS USB TO UART/FIFO 48QFN | 14 | RFQ | |
| Microchip Technology | MICROCHIP - 93LC56BT-I/OT - EEPROM, Microwire, Serial Microwire, 2 Kbit, 128 x 16bit, 3 MHz, SOT-23, 6 Pins | 3000 | RFQ | |
| Texas Instruments | IC VOLTAGE SUPERVISOR SC-70-5 | 10000 | RFQ |


Product
Brand
Articles
Tools