Dallas Semiconductor CMC1003-2M-115-8-KU
Description
The Dallas Logic Corporation CMC1003-2M-115-8-KU EP4CE115 USB Blaster Kit is a compact form factor module designed for military and aerospace grade applications. It allows for the implementation of general logic functions and Altera Nios II processor operation. The kit includes an EP4CE115 FPGA, a USB Blaster, a 2MByte SDRAM, and a 115MHz oscillator. It also features a wide range of I/O options, including 8 LVDS pairs, 8 GPIOs, and 8 LEDs. The kit is designed to be robust and reliable, making it ideal for use in harsh environments. It is also designed to be easy to use, with a simple USB connection and intuitive software.
Specifications
Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
- TypeParameter
- EU RoHSSupplier Unconfirmed
- ECCN (US)EAR99
- HTS8473.30.11.80
- Supported DeviceEP4CE115
- Supported Device TechnologyFPGA
- Main Program Memory TypeFlash
- Push Buttons and Switches1
- Development SoftwareNios II
- Part StatusUnconfirmed
- TypeDevelopment Kit
- RAM Size1GB
- Program Memory TypeASMI Flash/Serial Flash
- Program Memory Size64MB
- Number of LEDs3
- USB1
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | Full Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin QFN EP | 205 | RFQ | |
| Texas Instruments | IC VOLTAGE SUPERVISOR SC70-5 | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 93LC56BT-I/OT - EEPROM, Microwire, Serial Microwire, 2 Kbit, 128 x 16bit, 3 MHz, SOT-23, 6 Pins | 3000 | RFQ | |
| Texas Instruments | IC VOLTAGE SUPERVISOR SC-70-5 | 10000 | RFQ |


Product
Brand
Articles
Tools