web counter

Dallas Semiconductor CMC2001-2M-8-KU

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Military and AerospaceFPGA Solutions

ECAD Model:

Description

The Dallas Logic Corporation CMC2001-2M-8-KU EP2C8 USB Blaster kit is a powerful FPGA development board designed for military and aerospace applications. It features a Niomite Cyclone II EP2C8 Controller/FPGA Module, which is capable of handling complex tasks with ease. The board also includes a USB Blaster for programming and debugging, as well as a variety of other features such as an on-board oscilloscope, voltage regulator, and power supply. The board is designed to be robust and reliable, making it ideal for use in harsh environments. With its advanced features and reliable performance, the Dallas Logic Corporation CMC2001-2M-8-KU EP2C8 USB Blaster kit is the perfect choice for military and aerospace grade FPGA development.

Specifications

Dallas Semiconductor technical specifications, attributes, parameters and parts with similar specifications to Dallas Semiconductor .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • HTS
    8471.50.01.50
  • Supported Device
    EP2C8
  • Supported Device Technology
    FPGA
  • Main Program Memory Type
    Flash
  • Push Buttons and Switches
    1
  • Development Software
    Nios II/Quartus II ver. 6.0 SP1
  • Part Status
    Unconfirmed
  • Type
    Development Kit
  • RAM Size
    4MB
  • Program Memory Type
    ASMI Flash/Serial Flash
  • Program Memory Size
    4MB
  • Number of LEDs
    1
  • USB
    1
0 Similar Products Remaining