web counter

Linear Technology/Analog Devices DC104B-ADEMO BOARD LTC1068CG

Linear Technology/Analog Devices DC104B-A Reference Design 1
Linear Technology/Analog Devices DC104B-A Reference Design 1
Linear Technology/Analog Devices DC104B-A Reference Design 1
Linear Technology/Analog Devices DC104B-A Reference Design 1

Applications:

Active Filters >

Switched Capacitor Active Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC104B-A Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50kHz, making it ideal for a wide range of applications. The board is designed to provide a low noise, high performance solution for signal conditioning and filtering. It is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is also highly reliable and robust, making it suitable for long-term use in demanding environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Active - Band Pass, High Pass, Low Pass
  • Utilized IC / Part
    LTC1068
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
Analog Devices, Inc.0RFQ