Linear Technology/Analog Devices DC104B-CDEMO BOARD LTC1068-25CG
Description
The Analog Devices DC104B-C Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50MHz, making it ideal for a wide range of applications. The board is equipped with a low noise amplifier, a high-performance 8th order filter, and a wideband amplifier. It also includes a low-noise power supply and a wide range of test points for easy debugging and testing. The board is designed to provide a high level of performance and reliability, making it an ideal choice for communications and telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFilter
- Base Part NumberLTC1068
- FunctionActive - Band Pass, High Pass, Low Pass
- Utilized IC / PartLTC1068-25
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nidec Copal Electronics | Switch Slide N.O./N.C. DPDT Top Slide 0.2A 12VDC Gull Wing SMD T/R | 15 | BUY | |
| ITT | Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R | 0 | RFQ | |
| Cypress Semiconductor | MCU 32-Bit PSoC 4 ARM Cortex M0 RISC 128KB Flash 3.3V/5V 64-Pin TQFP | 0 | RFQ |


Product
Brand
Articles
Tools