Linear Technology/Analog Devices DC104B-DDEMO BOARD LTC1068-50CG
Description
The Analog Devices DC104B-D Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50MHz, making it ideal for a wide range of applications. The board is equipped with a low noise amplifier, a high-performance 8th order filter, and a wideband amplifier. It also includes a power supply, a control interface, and a variety of test points for easy debugging. The board is designed to provide a high level of performance and reliability, making it an ideal choice for communications and telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time4 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Number of Pins0
- Published2011
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFilter
- Base Part NumberLTC1068
- FunctionActive - Band Pass, High Pass, Low Pass
- Utilized IC / PartLTC1068-50
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | IC OPAMP GP 10.5MHZ RRO 8SO | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC OPAMP GP 2 CIRCUIT 8SO | 50 | RFQ | |
| Analog Devices, Inc. | IC OPAMP GP 10.5MHZ RRO 8SO | 82 | RFQ | |
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools