web counter

Linear Technology/Analog Devices DC1327BBOARD DEMO FOR LT3599EFE

Linear Technology/Analog Devices DC1327B Reference Design 1
Linear Technology/Analog Devices DC1327B Reference Design 1
Linear Technology/Analog Devices DC1327B Reference Design 1
Linear Technology/Analog Devices DC1327B Reference Design 1

Applications:

Lighting >

White LED Driver

End Products:

AutomotiveNotebookDesktop PCCar NavigationLaptop

ECAD Model:

Description

The Analog Devices DC1327B-B, LT3599EFE Demo Board is a 4-channel 100mA LED driver with 2% LED current matching, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to four LEDs with a maximum current of 100mA per channel. The board also features a 2% LED current matching accuracy, allowing for precise control of the LED brightness. Additionally, the board is designed to meet the requirements of automotive and transportation applications, with a wide operating temperature range of -40°C to +125°C. The board is also RoHS compliant, making it suitable for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    44V
  • Utilized IC / Part
    LT3599
  • Supplied Contents
    Board(s)
  • Outputs and Type
    4, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining