web counter

Linear Technology/Analog Devices DC876ABOARD DEMO FOR LT3486EFE

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsNotebookMilitary and Avionics ImagingLaptopCellular Phone

ECAD Model:

Description

The Analog Devices DC876A-A, LT3486EFE Demo Board, Dual 1.3A White LED Step-Up Converter with PWM Dimming is a consumer electronics device designed to provide efficient and reliable power conversion for white LED lighting applications. This demo board features two 1.3A step-up converters with PWM dimming, allowing for precise control of LED brightness. The board also includes a wide input voltage range of 4.5V to 40V, making it suitable for a variety of applications. Additionally, the board is designed with a low quiescent current of only 1.2mA, making it an energy-efficient choice for LED lighting. With its high efficiency and reliable performance, the Analog Devices DC876A-A, LT3486EFE Demo Board is an ideal choice for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~25V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3486
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    100mA
  • Outputs and Type
    2, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LT3420 - Photoflash Capacitor Chargers with Automatic Refresh0RFQ
Linear Technology/Analog DevicesIC PHOTOFLASH CAP CHARGER 10MSOP1500BUY