web counter

Linear Technology/Analog Devices DC928ALTC3452 DEMO BOARD - SYNC BB WHI

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsPortablePersonal Digital AssistantCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC928A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTC3452 Buck-Boost regulator. This board is designed to provide a reliable and efficient power supply for a main camera white LED in consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage from 0.8V to 5.5V, and a maximum output current of 2A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. With its high efficiency and low noise operation, the DC928A-A is an ideal solution for powering a main camera white LED in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    4.4V
  • Utilized IC / Part
    LTC3452
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    250mA 20mA
  • Outputs and Type
    7, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NC7SZ157P6X - Multiplexer, 1 Channels, 2:1, 1.65 V to 5.5 V, SC-70-615000RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ