web counter

Linear Technology/Analog Devices DC484ABOARD EVAL FOR LT1937ES5

Linear Technology/Analog Devices DC484A Reference Design 2
Linear Technology/Analog Devices DC484A Reference Design 1
Linear Technology/Analog Devices DC484A Reference Design 2
Linear Technology/Analog Devices DC484A Reference Design 1
Linear Technology/Analog Devices DC484A Reference Design 1
Linear Technology/Analog Devices DC484A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC484A-A LT1937ES5 Demo Board is a single cell white LED (4) driver with an on-board battery and a wide input voltage range of 2.7V to 5V. It is designed for consumer electronics applications and is capable of driving up to four white LEDs with a maximum current of 20mA per LED. The board also features a low quiescent current of only 1.5mA and a wide operating temperature range of -40°C to +85°C. The board is also equipped with a power-on reset circuit and a thermal shutdown circuit for added protection. With its wide input voltage range and low quiescent current, the DC484A-A LT1937ES5 Demo Board is an ideal solution for powering white LEDs in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    13V
  • Utilized IC / Part
    LT1937
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining