web counter

Linear Technology/Analog Devices DC1019AEVAL BOARD FOR LT3497

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC1019A-A LT3497EDDB Demo Board is a dual white LED driver converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 60V, and can drive up to two white LEDs with a maximum output current of 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for easy configuration. With its high efficiency and wide range of features, the DC1019A-A LT3497EDDB Demo Board is an ideal solution for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    19.5V
  • Utilized IC / Part
    LT3497
  • Supplied Contents
    Board(s)
  • Outputs and Type
    2, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ