web counter

Linear Technology/Analog Devices DC637ABD DEMO LT3465ES6/ LT3465AES6

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC637A-A, LT3465ES6 LT3465AES6 Demo Board is a single cell white LED (4) driver designed for consumer electronics. It features a high efficiency, low quiescent current, and low noise operation. The board is capable of driving up to four white LEDs with a maximum output current of 1A. It also features a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. The board is designed to be used with the LT3465ES6 and LT3465AES6 LED drivers, and includes a demo board with a USB interface for easy programming and debugging. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    2.7V~5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V~16V
  • Utilized IC / Part
    LT3465, LT3465A
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    15mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ