web counter

Linear Technology/Analog Devices DC507ABOARD EVAL FOR LT1937ESC6

Linear Technology/Analog Devices DC507A Reference Design 2
Linear Technology/Analog Devices DC507A Reference Design 1
Linear Technology/Analog Devices DC507A Reference Design 2
Linear Technology/Analog Devices DC507A Reference Design 1
Linear Technology/Analog Devices DC507A Reference Design 1
Linear Technology/Analog Devices DC507A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC507A-A, LT1937ESC6 Demo Board is a high efficiency constant-current single cell Li-Ion white LED (4) driver with on-board battery for consumer electronics. It features two circuits, allowing for up to four white LEDs to be driven with a single cell Li-Ion battery. The board is designed to provide a high efficiency, constant-current output, allowing for a longer battery life and brighter LED output. It also features an on-board battery, allowing for easy installation and maintenance. The board is ideal for consumer electronics applications, such as LED lighting, portable devices, and more.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1937
  • Number of Outputs
    1
  • Voltage - Output
    13V
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    LT1937
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.TRANSISTOR NPN SOT343F87BUY