web counter

Linear Technology/Analog Devices DC1224ABOARD EVAL FOR LT3593DCB

Linear Technology/Analog Devices DC1224A Reference Design 2
Linear Technology/Analog Devices DC1224A Reference Design 1
Linear Technology/Analog Devices DC1224A Reference Design 2
Linear Technology/Analog Devices DC1224A Reference Design 1
Linear Technology/Analog Devices DC1224A Reference Design 1
Linear Technology/Analog Devices DC1224A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC1224A-A, LT3593 Demo Board, LED Driver with One Wire Control and Output Disconnect, Consumer Electronics is a demo board designed to demonstrate the capabilities of the LT3593 LED driver. It features one-wire control and output disconnect, allowing for easy and efficient control of LED lighting. The board is capable of driving up to 24V and up to 1A of current, making it suitable for a wide range of consumer electronics applications. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it a safe and reliable choice for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3593
  • Voltage - Output
    40V
  • Output Current per Channel
    20mA
  • Utilized IC / Part
    LT3593
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining