Linear Technology/Analog Devices DC749ABOARD EVAL FOR LTC3206EUF
Description
The Analog Devices DC749A-A, LTC3206EUF Demo Board is a consumer electronics device designed to control multiple LED displays using I2C communication. It is powered by a voltage range of 2.7V to 4.5V and is capable of controlling up to 8 displays. The board features a built-in temperature sensor, adjustable brightness, and a wide range of display options. It is ideal for applications such as automotive, industrial, and consumer electronics. The board is easy to use and provides a reliable and cost-effective solution for controlling multiple LED displays.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC320
- Utilized IC / PartLTC3206
- Supplied ContentsBoard(s)
- Outputs and Type11, Non-Isolated
- FeaturesDimmable, I2C Interface
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 3000 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Microchip Technology | Microchip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC | 7800 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | 23 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ |
Load more


Product
Brand
Articles
Tools