web counter

Linear Technology/Analog Devices DC915ABOARD EVAL FOR LT3466EDD

Linear Technology/Analog Devices DC915A Reference Design 3
Linear Technology/Analog Devices DC915A Reference Design 1
Linear Technology/Analog Devices DC915A Reference Design 2
Linear Technology/Analog Devices DC915A Reference Design 3
Linear Technology/Analog Devices DC915A Reference Design 1
Linear Technology/Analog Devices DC915A Reference Design 1
Linear Technology/Analog Devices DC915A Reference Design 2
Linear Technology/Analog Devices DC915A Reference Design 3

Applications:

Lighting >

White LED Driver

End Products:

AutomotivePersonal Digital AssistantLCD TFT DisplayNotebookOLED DisplayLaptopAutomotiveDigital Camera

ECAD Model:

Description

The Analog Devices DC915A-A Demonstration Board is a versatile platform for evaluating the LT3466-1 step-up converter, a high efficiency white LED driver. This board is designed for automotive and transportation applications, and is capable of driving up to four white LEDs from a single cell Li-Ion battery. The board features a wide input voltage range of 2.7V to 5.5V, and can provide up to 1.2A of output current. The board also includes a power switch, current sense resistor, and a thermal shutdown circuit for protection. The board is designed to be easy to use and provides a great way to evaluate the performance of the LT3466-1 step-up converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3466
  • Utilized IC / Part
    LT3466-1
  • Supplied Contents
    Board(s)
  • Outputs and Type
    3, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining