web counter

Linear Technology/Analog Devices DC1265A-ABOARD DEMO FOR LTC3220EPF

Applications:

Lighting >

White LED Driver

End Products:

LightingOLED DisplayLighting

ECAD Model:

Description

The Analog Devices DC1265A-A, LTC3220 Demo Board, 360mA Universal 18-Channel LED Driver, Lighting Control System is a powerful and versatile lighting control system designed to provide efficient and reliable control of LED lighting systems. It features an 18-channel LED driver with a maximum output current of 360mA per channel, allowing for a wide range of lighting applications. The board also includes a 32-bit microcontroller, a real-time clock, and a variety of communication interfaces, including I2C, SPI, and UART. The board is designed to be used with the LTC3220 LED driver, which provides a wide range of dimming and color control options. The board also includes a variety of software tools to help users quickly and easily configure and control their LED lighting systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.9V~5.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3220
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • Outputs and Type
    18, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining