web counter

Linear Technology/Analog Devices DC773ABOARD EVAL FOR LTC3441EDE

Linear Technology/Analog Devices DC773A Reference Design 2
Linear Technology/Analog Devices DC773A Reference Design 1
Linear Technology/Analog Devices DC773A Reference Design 2
Linear Technology/Analog Devices DC773A Reference Design 1
Linear Technology/Analog Devices DC773A Reference Design 1
Linear Technology/Analog Devices DC773A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

LightingLighting

ECAD Model:

Description

The Analog Devices DC773A-A, LTC3441EDE Demo Board is a synchronous 1 MHz Luxeon III White LED Driver designed to provide lighting control for applications with a voltage range of 3V to 4.2V. It features a high efficiency, low noise, and low ripple current output, making it ideal for driving high power LEDs. The board also includes a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.9V
  • Utilized IC / Part
    LTC3441
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ