web counter

Linear Technology/Analog Devices DC1265A-BBOARD EVAL FOR LTC3220EPF

Linear Technology/Analog Devices DC1265A-B Reference Design 3
Linear Technology/Analog Devices DC1265A-B Reference Design 1
Linear Technology/Analog Devices DC1265A-B Reference Design 2
Linear Technology/Analog Devices DC1265A-B Reference Design 3
Linear Technology/Analog Devices DC1265A-B Reference Design 1
Linear Technology/Analog Devices DC1265A-B Reference Design 1
Linear Technology/Analog Devices DC1265A-B Reference Design 2
Linear Technology/Analog Devices DC1265A-B Reference Design 3

Applications:

Lighting >

White LED Driver

End Products:

LightingOLED DisplayLighting

ECAD Model:

Description

The Analog Devices DC1265A-B, LTC3220-1 Demo Board, 360mA Universal 18-Channel LED Driver, Lighting Control System is a comprehensive solution for controlling and managing LED lighting systems. It features a DC1265A-B LED driver board, an LTC3220-1 LED controller board, and a 360mA universal 18-channel LED driver. The DC1265A-B board provides a wide range of dimming and color control options, while the LTC3220-1 board provides a comprehensive lighting control system with a variety of features such as dimming, color control, and scene management. The 360mA universal 18-channel LED driver allows for the control of up to 18 channels of LED lighting, making it ideal for large-scale lighting projects. The system also includes a variety of software tools for programming and managing the LED lighting system.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    2.9V~5.5V
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    20mA
  • Utilized IC / Part
    LTC3220-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    18, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ