web counter

Microchip Technology MCP1650DM-LED1MCP1650, WHITE LED, 3W, DEMO BOARD

Microchip Technology MCP1650DM-LED1 Reference Design 1
Microchip Technology MCP1650DM-LED1 Reference Design 1
Microchip Technology MCP1650DM-LED1 Reference Design 1
Microchip Technology MCP1650DM-LED1 Reference Design 1

Applications:

Lighting >

White LED Driver

End Products:

LightingLightingFlashlightPower Supplies

ECAD Model:

Description

The Microchip Technology MCP1650DM-LED1, MCP1650 3W White LED Demonstration Board is a lighting solution designed to showcase the capabilities of the MCP1650 LED driver. This board is capable of driving up to 3W of white LED power, making it ideal for applications such as lighting, signage, and automotive. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. Additionally, the board includes a dimming control input, allowing for easy adjustment of the LED brightness. The board also includes a thermal shutdown feature, which helps protect the board from overheating. With its robust design and wide range of features, the MCP1650DM-LED1 is an ideal solution for any lighting application.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Hardware
  • Packaging
    Bulk
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP1650
  • Number of Outputs
    1
  • Output Voltage
    3.6V
  • Output Current
    700mA
  • Topology
    Boost
  • Min Input Voltage
    2V
  • Data Bus Width
    8b
  • Max Input Voltage
    4.5V
  • Utilized IC / Part
    MCP1651
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ