web counter

Linear Technology/Analog Devices DC332ALTC1682CMS8 - WHITE LED DRIVER,

Applications:

Lighting >

White LED Driver

End Products:

LightingLighting

ECAD Model:

Description

The Analog Devices DC332A-A, LTC1682CMS8 Demo Board is a white LED driver designed to provide a 3.0V to 4.2V input and a 75mA output for up to 5 white LEDs. It is ideal for lighting control applications, providing a reliable and efficient solution for powering white LEDs. The board features a wide range of features, including adjustable current control, thermal shutdown, and overvoltage protection. It is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also highly efficient, with a low quiescent current and low power consumption.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~4.2V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    4.5V
  • Utilized IC / Part
    LTC1682
  • Supplied Contents
    Board(s)
  • Outputs and Type
    5, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES ADA4096-2ARMZOperational Amplifier, Dual, 501 kHz, 2 Amplifier, 0.25 V/s, 3V to 30V, MSOP, 8 Pins102RFQ
Analog Devices Inc.Op Amp Dual Micropower Amplifier R-R I/O ±15V/30V 8-Pin MSOP T/R100RFQ
Analog Devices Inc.Precision Amplifiers 30V Micropower OVP RRIO Dual3085RFQ
Analog Devices Inc.Instrumentation Amplifiers Wide Supply Range Micropwr RR7767RFQ
Analog Devices Inc.Precision Amplifiers 30V Micropower OVP RRIO Dual33RFQ
Analog Devices Inc.ANALOG DEVICES AD8420ARMZ Instrument Amplifier, 3, 200 V, 1 V/s, 2.5 kHz, 2.7V to 36V,2.7V to18V, MSOP3500RFQ
Analog Devices Inc.IC OPAMP GP RRIO 8MSOP8580RFQ
Analog Devices Inc.SP Amp INSTR Amp Single R-R O/P ±18V/36V 8-Pin MSOP T/R100RFQ
Analog Devices Inc.Precision Amplifiers 30V Micropower OVP RRIO Dual45RFQ
Analog Devices Inc.OP AMP, RRIO, 786KHZ, 8LFCSP2150RFQ
Load more